TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic PD57-1-1160-CANOPEN

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic - 65AC6210 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic
65AC6210
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic 65AC6210
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6210
Product Name Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
Rotor Inertia 4.04E-7 oz-in-sec² (2.85E-6 kg-cm²)
View Details
Stepper Motors - 1805293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.472 inch (12.0 mm)
View Details
Servo motor - EMMS-AS-190-SK-HS-AM-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 14.43 amps
Continuous Torque 154.6 In-lbs (178 kg-cm)
View Details
 - PST.60HB3245-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 4.5 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details