TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD-111-42

Description
42mm high performance stepper motor with integrated controller/driver The PD-111-42 is a full mechatronic solution including a 42mm flange high torque motor (NEMA17). Its high motor current allows up to 1200 RPM movement and high precision 64 microsteps. The PD-111-42 can be controlled via RS232, RS485, CAN or IIC interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The PD-111-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. Specifications Electrical data 7V to 28.5V motor supply voltage Motor data total length: 74mm max. torque 0.46Nm up to 1200 RPM at 0.25Nm motor uses 2.8A RMS current Interface RS232, RS485, I²C or CAN 2.0b host interface 2 inputs for reference and stop switches 1 general purpose input and 1 output Features up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ for sensorless motor stall detection dynamic current control Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-485, RS-232 and IIC interface, TMCL™ firmware) -CAN (CAN, RS-232 and IIC interface, TMCL™ firmware) Other pluggable JST connectors / cables included RoHS compliant latest from 1 July 2006
Description
42mm high performance stepper motor with integrated controller/driver The PD-111-42 is a full mechatronic solution including a 42mm flange high torque motor (NEMA17). Its high motor current allows up to 1200 RPM movement and high precision 64 microsteps. The PD-111-42 can be controlled via RS232, RS485, CAN or IIC interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The PD-111-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. Specifications Electrical data 7V to 28.5V motor supply voltage Motor data total length: 74mm max. torque 0.46Nm up to 1200 RPM at 0.25Nm motor uses 2.8A RMS current Interface RS232, RS485, I²C or CAN 2.0b host interface 2 inputs for reference and stop switches 1 general purpose input and 1 output Features up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ for sensorless motor stall detection dynamic current control Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-485, RS-232 and IIC interface, TMCL™ firmware) -CAN (CAN, RS-232 and IIC interface, TMCL™ firmware) Other pluggable JST connectors / cables included RoHS compliant latest from 1 July 2006

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD-111-42 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD-111-42
PANdrive PD-111-42
42mm high performance stepper motor with integrated controller/driver The PD-111-42 is a full mechatronic solution including a 42mm flange high torque motor (NEMA17). Its high motor current allows up to 1200 RPM movement and high precision 64 microsteps. The PD-111-42 can be controlled via RS232, RS485, CAN or IIC interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The PD-111-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. Specifications Electrical data 7V to 28.5V motor supply voltage Motor data total length: 74mm max. torque 0.46Nm up to 1200 RPM at 0.25Nm motor uses 2.8A RMS current Interface RS232, RS485, I²C or CAN 2.0b host interface 2 inputs for reference and stop switches 1 general purpose input and 1 output Features up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ for sensorless motor stall detection dynamic current control Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-485, RS-232 and IIC interface, TMCL™ firmware) -CAN (CAN, RS-232 and IIC interface, TMCL™ firmware) Other pluggable JST connectors / cables included RoHS compliant latest from 1 July 2006

42mm high performance stepper motor with integrated controller/driver

The PD-111-42 is a full mechatronic solution including a 42mm flange high torque motor (NEMA17). Its high motor current allows up to 1200 RPM movement and high precision 64 microsteps. The PD-111-42 can be controlled via RS232, RS485, CAN or IIC interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The PD-111-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall.

Specifications

Electrical data

  • 7V to 28.5V motor supply voltage

Motor data

  • total length: 74mm
  • max. torque 0.46Nm
  • up to 1200 RPM at 0.25Nm
  • motor uses 2.8A RMS current

Interface

  • RS232, RS485, I²C or CAN 2.0b host interface
  • 2 inputs for reference and stop switches
  • 1 general purpose input and 1 output

Features

  • up to 64 times microstepping
  • memory for 2048 TMCL™ commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • stallGuard™ for sensorless motor stall detection
  • dynamic current control

Software

  • stand-alone operation using TMCL™ or remote controlled operation
  • PC-based application development software TMCL-IDE included

Order Options

  • -485 (RS-485, RS-232 and IIC interface, TMCL™ firmware)
  • -CAN (CAN, RS-232 and IIC interface, TMCL™ firmware)

Other

  • pluggable JST connectors / cables included
  • RoHS compliant latest from 1 July 2006
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motors (rotary)
Product Name PANdrive PD-111-42
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0214 kg-cm)
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details