TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic PD42-2-1270-CANOPEN

Description
STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic - 65AC6200 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic
65AC6200
Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic 65AC6200
STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6200
Product Name Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details