TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic PD42-3-1270-CANOPEN

Description
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic - 65AC6206 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic
65AC6206
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic 65AC6206
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6206
Product Name Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series DM0620 Two phase with Disc Magnet 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0800 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-100-MK-HS-RM - Festo Corporation
Specs
Continuous Current 3.4 amps
Continuous Torque 50.4 In-lbs (58.06 kg-cm)
Rotor Inertia 0.6697 oz-in-sec² (4.73 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - TorquePower™ Plus TPP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 12.2 VDC
Current per Phase 5 amps
View Details