TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic PD57-1-1160-TMCL

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic - 65AC6211 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic
65AC6211
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic 65AC6211
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6211
Product Name Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 15.0 VDC
Current per Phase 3 amps
View Details
Stepper Motor - 90HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.9 VDC
Number of Leads 8 #
View Details
Stepper Motors Series DM0620 Two phase with Disc Magnet 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1300 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.34 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details