TRINAMIC Motion Control GmbH & Co. KG. TMCM-110-42

Description
The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-110-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-110-42 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. The TMCM-110-42 is available also together with a 42mm motor (NEMA 17) as mechatronic solution named PANdrive PD-110-42. Three different motor sizes are available. Specifications Electrical data up to 1.1A coil current RMS (1.5A peak) 7V to 34V motor supply voltage Supported motors two-phase bipolar motors with 0.3A to 1.1A coil current Interface RS232, RS485, I²C or CAN 2.0b host interface (optional) 2 inputs for reference and stop switches 1 general purpose input and 1 output Features up to 16 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ option for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: No heatsink required Software stand-alone or remote controlled operation using TMCL™ (Trinamic Motion Control Language) PC-based application development software TMCL-IDE included Order Options - 232 (RS-232 host interface, TMCL firmware) - 485 (RS-485 host interface, TMCL firmware) - CAN (CAN 2.0b host interface, TMCL firmware) on demand / on request: - IIC (I2C host interface, TMCL firmware) Other pluggable JST connectors RoHS compliant Size: 42 x 42 [mm]
Description
The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-110-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-110-42 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. The TMCM-110-42 is available also together with a 42mm motor (NEMA 17) as mechatronic solution named PANdrive PD-110-42. Three different motor sizes are available. Specifications Electrical data up to 1.1A coil current RMS (1.5A peak) 7V to 34V motor supply voltage Supported motors two-phase bipolar motors with 0.3A to 1.1A coil current Interface RS232, RS485, I²C or CAN 2.0b host interface (optional) 2 inputs for reference and stop switches 1 general purpose input and 1 output Features up to 16 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ option for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: No heatsink required Software stand-alone or remote controlled operation using TMCL™ (Trinamic Motion Control Language) PC-based application development software TMCL-IDE included Order Options - 232 (RS-232 host interface, TMCL firmware) - 485 (RS-485 host interface, TMCL firmware) - CAN (CAN 2.0b host interface, TMCL firmware) on demand / on request: - IIC (I2C host interface, TMCL firmware) Other pluggable JST connectors RoHS compliant Size: 42 x 42 [mm]

Suppliers

Company
Product
Description
Supplier Links
TMCM-110-42 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMCM-110-42
TMCM-110-42
The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-110-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-110-42 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. The TMCM-110-42 is available also together with a 42mm motor (NEMA 17) as mechatronic solution named PANdrive PD-110-42. Three different motor sizes are available. Specifications Electrical data up to 1.1A coil current RMS (1.5A peak) 7V to 34V motor supply voltage Supported motors two-phase bipolar motors with 0.3A to 1.1A coil current Interface RS232, RS485, I²C or CAN 2.0b host interface (optional) 2 inputs for reference and stop switches 1 general purpose input and 1 output Features up to 16 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ option for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: No heatsink required Software stand-alone or remote controlled operation using TMCL™ (Trinamic Motion Control Language) PC-based application development software TMCL-IDE included Order Options - 232 (RS-232 host interface, TMCL firmware) - 485 (RS-485 host interface, TMCL firmware) - CAN (CAN 2.0b host interface, TMCL firmware) on demand / on request: - IIC (I2C host interface, TMCL firmware) Other pluggable JST connectors RoHS compliant Size: 42 x 42 [mm]

The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-110-42 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-110-42 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall.
The TMCM-110-42 is available also together with a 42mm motor (NEMA 17) as mechatronic solution named PANdrive PD-110-42. Three different motor sizes are available.

Specifications

Electrical data

  • up to 1.1A coil current RMS (1.5A peak)
  • 7V to 34V motor supply voltage

Supported motors

  • two-phase bipolar motors with 0.3A to 1.1A coil current

Interface

  • RS232, RS485, I²C or CAN 2.0b host interface (optional)
  • 2 inputs for reference and stop switches
  • 1 general purpose input and 1 output

Features

  • up to 16 times microstepping
  • memory for 2048 TMCL™ commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • stallGuard™ option for sensorless motor stall detection
  • full step frequencies up to 20kHz
  • dynamic current control
  • TRINAMIC driver technology: No heatsink required

Software

  • stand-alone or remote controlled operation using TMCL™ (Trinamic Motion Control Language)
  • PC-based application development software TMCL-IDE included

Order Options

  • - 232 (RS-232 host interface, TMCL firmware)
  • - 485 (RS-485 host interface, TMCL firmware)
  • - CAN (CAN 2.0b host interface, TMCL firmware)

on demand / on request:

  • - IIC (I2C host interface, TMCL firmware)

Other

  • pluggable JST connectors
  • RoHS compliant
  • Size: 42 x 42 [mm]
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motors (rotary)
Product Name TMCM-110-42
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM2845H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 13 In-oz (9 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details
Servo motor - EMMS-AS-55-S-HS-TS-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 0.4900 amps
Continuous Torque 2.7 In-lbs (3.16 kg-cm)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details