Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
TRINAMIC MOTION CONTROL GMBH & CO. KG.
PD42-2-1240-TMCL -- STEPPER MOTOR, 2-PH, 2A, 0.36N-M ROHS COMPLIANT TRINAMIC
TRINAMIC Motion Control GmbH & Co. KG.
Stepper Motor, 2-Ph, 2A, 0.36N-M Rohs Compliant Trinamic
PD42-2-1240-TMCL
Description
STEPPER MOTOR, 2-PH, 2A, 0.36N-M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
STEPPER MOTOR, 2-PH, 2A, 0.36N-M ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 2A, 0.36N-M Rohs Compliant Trinamic
69AH1733
Stepper Motor, 2-Ph, 2A, 0.36N-M Rohs Compliant Trinamic
69AH1733
STEPPER MOTOR, 2-PH, 2A, 0.36N-M ROHS COMPLIANT: YES
STEPPER MOTOR, 2-PH, 2A, 0.36N-M ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Stepper Motors (rotary)
Product Number
69AH1733
Product Name
Stepper Motor, 2-Ph, 2A, 0.36N-M Rohs Compliant Trinamic
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
DC-Micromotors Series 2230 ... S Precious Metal Commutation
Series 2230 ... S Precious Metal Commutation
Specs
DC Voltage Range
40.0 VDC
Torque Constant
6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia
3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
ElectroCraft
Sealed Stepper Motor
TorquePower TP23
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
34.0 VDC
Current per Phase
4 amps
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
100 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor
S9123M-D30
Specs
Current per Phase
1.78 amps
Step Angle
1.80 degrees
Shaft Size
0.250 inch (6.3 mm)
View Details
Constar Motion Co., Ltd
Micro Stepper Motor
1011P0209
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details