TRINAMIC Motion Control GmbH & Co. KG. Datasheets for Motion Controllers

Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more

Product Name Notes
The TMC211 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration...
The TMC222 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration...
The TMC429 is a miniaturized low cost, high performance stepper motor controller for up to three motors. It integrates all real time critical tasks in reliable, dedicated hardware: An integrated...
The TMC454 is the direct successor of the TMC453 and is 100% software compatible. The TMC454 is a high-end motor controller for all common 2-, 3-, and 5-phase stepper motors.
The TMC457 is a high-end single axis micro stepping motion controller for 2-phase bipolar stepper motors, piezo motors (Piezo LEGS™). Via step / direction interface 3-phase stepper motors can also...