TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic PD57-2-1160-TMCL

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic - 65AC6214 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic
65AC6214
Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic 65AC6214
STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6214
Product Name Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 28HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 14.4 VDC
Number of Leads 4 to 6 #
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 5350372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details