TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 2A, 0.7N-M; Coil Type Trinamic PD42-4-1140-CANOPEN

Description
STEPPER MOTOR, 2-PH, 2A, 0.7N-M; Coil Type:Bipolar; Torque Max:0.7N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:2.3ohm; Inductance:6mH; Inertia:102g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 2A, 0.7N-M; Coil Type:Bipolar; Torque Max:0.7N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:2.3ohm; Inductance:6mH; Inertia:102g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 2A, 0.7N-M; Coil Type Trinamic - 65AC6208 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 2A, 0.7N-M; Coil Type Trinamic
65AC6208
Stepper Motor, 2-Ph, 2A, 0.7N-M; Coil Type Trinamic 65AC6208
STEPPER MOTOR, 2-PH, 2A, 0.7N-M; Coil Type:Bipolar; Torque Max:0.7N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:2.3ohm; Inductance:6mH; Inertia:102g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 2A, 0.7N-M; Coil Type:Bipolar; Torque Max:0.7N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:2.3ohm; Inductance:6mH; Inertia:102g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6208
Product Name Stepper Motor, 2-Ph, 2A, 0.7N-M; Coil Type Trinamic
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM4234H-x4040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
Servo motor - EMMS-AS-140-L-HS-RS - Festo Corporation
Specs
Continuous Current 7.8 amps
Continuous Torque 177.4 In-lbs (205 kg-cm)
Rotor Inertia 2.69 oz-in-sec² (19.03 kg-cm²)
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details