TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD86-1180

Description
The PD86-1180 PANdrive™ is a full mechatronic solution including a 86mm flange high torque motor and a motion controller/driver using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution. The PANdrive™ can be controlled via USB, CAN, RS232 or RS485 interface. The power supply, interface and the multi purpose I/Os can be connected with JST connectors. The new spreadCycle™ chopper allows highest smoothness and high speed operation. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. PD86-1180 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available. Specifications Electrical data 24V to 48V (nominal) supply voltage Motor data flange size: 86mm/NEMA34 shaft diameter: 12.7mm with D-cut shaft length: 31.75mm motor current: 5.5A Interface USB, CAN, RS-232 or RS-485 serial interface step/direction/enabl e inputs (with optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Incremental encoder input (ABN, single ended) 2 general purpose outputs (open collector) Features up to 256 times microstepping / 51200 pos./rev. memory for 2048 TMCL™ commands stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input integrated absolute sensOstep™ encoder (max. 256 cpr) automatic ramp generation in hardware
Description
The PD86-1180 PANdrive™ is a full mechatronic solution including a 86mm flange high torque motor and a motion controller/driver using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution. The PANdrive™ can be controlled via USB, CAN, RS232 or RS485 interface. The power supply, interface and the multi purpose I/Os can be connected with JST connectors. The new spreadCycle™ chopper allows highest smoothness and high speed operation. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. PD86-1180 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available. Specifications Electrical data 24V to 48V (nominal) supply voltage Motor data flange size: 86mm/NEMA34 shaft diameter: 12.7mm with D-cut shaft length: 31.75mm motor current: 5.5A Interface USB, CAN, RS-232 or RS-485 serial interface step/direction/enabl e inputs (with optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Incremental encoder input (ABN, single ended) 2 general purpose outputs (open collector) Features up to 256 times microstepping / 51200 pos./rev. memory for 2048 TMCL™ commands stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input integrated absolute sensOstep™ encoder (max. 256 cpr) automatic ramp generation in hardware

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD86-1180 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD86-1180
PANdrive PD86-1180
The PD86-1180 PANdrive™ is a full mechatronic solution including a 86mm flange high torque motor and a motion controller/driver using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution. The PANdrive™ can be controlled via USB, CAN, RS232 or RS485 interface. The power supply, interface and the multi purpose I/Os can be connected with JST connectors. The new spreadCycle™ chopper allows highest smoothness and high speed operation. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. PD86-1180 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available. Specifications Electrical data 24V to 48V (nominal) supply voltage Motor data flange size: 86mm/NEMA34 shaft diameter: 12.7mm with D-cut shaft length: 31.75mm motor current: 5.5A Interface USB, CAN, RS-232 or RS-485 serial interface step/direction/enabl e inputs (with optical coupling) 2 inputs for stop switches (24V compatible) 1 input for reference/homing switch (24V compatible) 1 shutdown input 2 general purpose inputs (24V compatible) 2 general purpose outputs (open collector) Incremental encoder input (ABN, single ended) 2 general purpose outputs (open collector) Features up to 256 times microstepping / 51200 pos./rev. memory for 2048 TMCL™ commands stallGuard2™ sensorless high resolution motor load detection coolStep™ load dependent current control spreadCycle™ chopper for improved smoothness and high speed operation microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input integrated absolute sensOstep™ encoder (max. 256 cpr) automatic ramp generation in hardware

The PD86-1180 PANdrive™ is a full mechatronic solution including a 86mm flange high torque motor and a motion controller/driver using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution.
The PANdrive™ can be controlled via USB, CAN, RS232 or RS485 interface. The power supply, interface and the multi purpose I/Os can be connected with JST connectors. The new spreadCycle™ chopper allows highest smoothness and high speed operation. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. PD86-1180 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available.

Specifications

Electrical data

  • 24V to 48V (nominal) supply voltage

Motor data

  • flange size: 86mm/NEMA34
  • shaft diameter: 12.7mm with D-cut
  • shaft length: 31.75mm
  • motor current: 5.5A

Interface

  • USB, CAN, RS-232 or RS-485 serial interface
  • step/direction/enable inputs (with optical coupling)
  • 2 inputs for stop switches (24V compatible)
  • 1 input for reference/homing switch (24V compatible)
  • 1 shutdown input
  • 2 general purpose inputs (24V compatible)
  • 2 general purpose outputs (open collector)
  • Incremental encoder input (ABN, single ended)
  • 2 general purpose outputs (open collector)

Features

  • up to 256 times microstepping / 51200 pos./rev.
  • memory for 2048 TMCL™ commands
  • stallGuard2™ sensorless high resolution motor load detection
  • coolStep™ load dependent current control
  • spreadCycle™ chopper for improved smoothness and high speed operation
  • microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input
  • integrated absolute sensOstep™ encoder (max. 256 cpr)
  • automatic ramp generation in hardware
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motors (rotary)
Product Name PANdrive PD86-1180
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
Rotor Inertia 2.76E-5 oz-in-sec² (1.95E-4 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2851H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 16 In-oz (11 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-100-L-HS-RS-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.8 amps
Continuous Torque 66.5 In-lbs (76.63 kg-cm)
View Details