TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD-013-42

Description
The PD-013-42 is a full mechatronic solution including a 42mm flange motor (NEMA17). It joins a convenient controller electronic with a range of different motor torques. The PD-013-42 offers three motor torques options and can be controlled via an optical isolated Step/Direction interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The firmware of the module can be updated via the serial interface. With the integrated StallGuard feature it is possible to detect overload and stall of the motor. Specifications Electrical data supply voltage 7V to 30V DC Motor types (total length/max. torque) PD1-013-42: 53mm / 0.27Nm PD2-013-42: 59mm / 0.35Nm PD3-013-42: 69mm / 0.49Nm please also refer to the motor datasheet QMot QSH4218 Interface Step / Direction input (5 - 24V signal) with up to 350kHz microstep frequency driver disable input RS485 host interface (optional use / use for parameterization) 2 local inputs for reference switches Features optically isolated inputs for step, direction and disable up to 256 times adjustable microstep resolution adjustable standby current reference move and turn CW / CCW via RS485 StallGuard™ for reference search Software ASCII protocol controlled using simple terminal software Other pluggable connectors for all signals / cable included RoHS compliant latest by 1 July 2006
Description
The PD-013-42 is a full mechatronic solution including a 42mm flange motor (NEMA17). It joins a convenient controller electronic with a range of different motor torques. The PD-013-42 offers three motor torques options and can be controlled via an optical isolated Step/Direction interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The firmware of the module can be updated via the serial interface. With the integrated StallGuard feature it is possible to detect overload and stall of the motor. Specifications Electrical data supply voltage 7V to 30V DC Motor types (total length/max. torque) PD1-013-42: 53mm / 0.27Nm PD2-013-42: 59mm / 0.35Nm PD3-013-42: 69mm / 0.49Nm please also refer to the motor datasheet QMot QSH4218 Interface Step / Direction input (5 - 24V signal) with up to 350kHz microstep frequency driver disable input RS485 host interface (optional use / use for parameterization) 2 local inputs for reference switches Features optically isolated inputs for step, direction and disable up to 256 times adjustable microstep resolution adjustable standby current reference move and turn CW / CCW via RS485 StallGuard™ for reference search Software ASCII protocol controlled using simple terminal software Other pluggable connectors for all signals / cable included RoHS compliant latest by 1 July 2006

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD-013-42 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD-013-42
PANdrive PD-013-42
The PD-013-42 is a full mechatronic solution including a 42mm flange motor (NEMA17). It joins a convenient controller electronic with a range of different motor torques. The PD-013-42 offers three motor torques options and can be controlled via an optical isolated Step/Direction interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The firmware of the module can be updated via the serial interface. With the integrated StallGuard feature it is possible to detect overload and stall of the motor. Specifications Electrical data supply voltage 7V to 30V DC Motor types (total length/max. torque) PD1-013-42: 53mm / 0.27Nm PD2-013-42: 59mm / 0.35Nm PD3-013-42: 69mm / 0.49Nm please also refer to the motor datasheet QMot QSH4218 Interface Step / Direction input (5 - 24V signal) with up to 350kHz microstep frequency driver disable input RS485 host interface (optional use / use for parameterization) 2 local inputs for reference switches Features optically isolated inputs for step, direction and disable up to 256 times adjustable microstep resolution adjustable standby current reference move and turn CW / CCW via RS485 StallGuard™ for reference search Software ASCII protocol controlled using simple terminal software Other pluggable connectors for all signals / cable included RoHS compliant latest by 1 July 2006

The PD-013-42 is a full mechatronic solution including a 42mm flange motor (NEMA17). It joins a convenient controller electronic with a range of different motor torques. The PD-013-42 offers three motor torques options and can be controlled via an optical isolated Step/Direction interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The firmware of the module can be updated via the serial interface. With the integrated StallGuard feature it is possible to detect overload and stall of the motor.

Specifications

Electrical data

  • supply voltage 7V to 30V DC

Motor types (total length/max. torque)

  • PD1-013-42: 53mm / 0.27Nm
  • PD2-013-42: 59mm / 0.35Nm
  • PD3-013-42: 69mm / 0.49Nm
  • please also refer to the motor datasheet QMot QSH4218

Interface

  • Step / Direction input (5 - 24V signal) with up to 350kHz microstep frequency
  • driver disable input
  • RS485 host interface (optional use / use for parameterization)
  • 2 local inputs for reference switches

Features

  • optically isolated inputs for step, direction and disable
  • up to 256 times adjustable microstep resolution
  • adjustable standby current
  • reference move and turn CW / CCW via RS485
  • StallGuard™ for reference search

Software

  • ASCII protocol controlled using simple terminal software

Other

  • pluggable connectors for all signals / cable included
  • RoHS compliant latest by 1 July 2006
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motors (rotary)
Product Name PANdrive PD-013-42
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5776H-x8100 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 262 In-oz (185 N-cm)
Step Angle 1.80 degrees
View Details
DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
Stepper Motor - TorquePower™ Plus TPP11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 8.2 VDC
Current per Phase 1.5 amps
View Details