TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 2A, 0.36N-M; Coil Type Trinamic PD42-2-1140-TMCL

Description
STEPPER MOTOR, 2-PH, 2A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 2A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 2A, 0.36N-M; Coil Type Trinamic - 65AC6198 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 2A, 0.36N-M; Coil Type Trinamic
65AC6198
Stepper Motor, 2-Ph, 2A, 0.36N-M; Coil Type Trinamic 65AC6198
STEPPER MOTOR, 2-PH, 2A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 2A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6198
Product Name Stepper Motor, 2-Ph, 2A, 0.36N-M; Coil Type Trinamic
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details
Stepper Motor - 35HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motors - 1805289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 191 In-oz (135 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM3536H-14100 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 14 In-oz (10 N-cm)
Step Angle 1.80 degrees
View Details