TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 0.67A, 12N-Cm; Coil Type Trinamic PD28-3-1021-TMCL

Description
STEPPER MOTOR, 2-PH, 0.67A, 12N-CM; Coil Type:Bipolar; Torque Max:12N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:9.2ohm; Inductance:7.2mH; Inertia:18g-cm2; Product Range:PANdrive Series; SVHC:No SVHC ( RoHS Compliant: Yes
Description
STEPPER MOTOR, 2-PH, 0.67A, 12N-CM; Coil Type:Bipolar; Torque Max:12N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:9.2ohm; Inductance:7.2mH; Inertia:18g-cm2; Product Range:PANdrive Series; SVHC:No SVHC ( RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 0.67A, 12N-Cm; Coil Type Trinamic - 65AC6189 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 0.67A, 12N-Cm; Coil Type Trinamic
65AC6189
Stepper Motor, 2-Ph, 0.67A, 12N-Cm; Coil Type Trinamic 65AC6189
STEPPER MOTOR, 2-PH, 0.67A, 12N-CM; Coil Type:Bipolar; Torque Max:12N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:9.2ohm; Inductance:7.2mH; Inertia:18g-cm2; Product Range:PANdrive Series; SVHC:No SVHC ( RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 0.67A, 12N-CM; Coil Type:Bipolar; Torque Max:12N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:9.2ohm; Inductance:7.2mH; Inertia:18g-cm2; Product Range:PANdrive Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6189
Product Name Stepper Motor, 2-Ph, 0.67A, 12N-Cm; Coil Type Trinamic
Continuous Current 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.28 in-oz/amp (9.05 mN-m/amp)
Rotor Inertia 1.15E-4 oz-in-sec² (8.10E-4 kg-cm²)
View Details
 - PST.28HB1607-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.7000 amps
Rotor Inertia 1.20E-4 oz-in-sec² (8.50E-4 kg-cm²)
View Details
Servo motor - EMMS-AS-100-SK-HS-RMB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 1274 In-oz (900 N-cm)
Continuous Current 3.3 amps
View Details
DSMH Series Hybrid Stepping Motor - Model DSM3526H-16040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 7 In-oz (5 N-cm)
Step Angle 1.80 degrees
View Details