Rochester Electronics Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 3.3V 180 MHZ, MULTI-OUTPUT ZERO DELAY BUFFER | |
| 49FCT805 - Fast CMOS Buffer/Clock Driver | |
| Buffer Amplifier, 1 Func, BIPolar, PDIP8 | |
| Buffer Amplifier, 1 Func, BIPolar, PDSO8 | |
| Buffer Amplifier, 1 Func, PDSO8 | |
| Buffer Amplifier, 4 Func, BIPolar, PDIP14 | |
| Buffer Amplifier, 4 Func, BIPolar, PDSO14 | |
| Buffer Amplifier, 4 Func, PDIP14 | |
| Buffer Amplifier | |
| Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16 | |
| Fast CMOS 10-Bit Buffer | |
| Hex unbuffered inverter | |
| ICL7612 - Operational Amplifier, 1 Func, 20000uV Offset-Max, CMOS, MBCY8 | |
| ICL8049 - Antilog Amplifier | |
| Identity Comparator, FCT Series, 8-Bit, Inverted Output, CMOS, PDSO20 | |
| Instrumentation Amplifier, 1 Func, 1150uV Offset-Max, 0.3MHz Band Width, BIPolar, PDIP14 | |
| Instrumentation Amplifier, 1 Func, 250uV Offset-Max, 6MHz Band Width, BIPolar, PDIP16 | |
| Instrumentation Amplifier, 1 Func, 25uV Offset-Max, 0.3MHz Band Width, BIPolar, PDIP14 | |
| Instrumentation Amplifier, 1 Func, 25uV Offset-Max, 0.3MHz Band Width, BIPolar, PDSO16 | |
| Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, True Output, CMOS, PDIP16 | |
| Operational Amplifier, 1 Func, 10000uV Offset-Max, 700MHz Band Width, BIPolar | |
| Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO8 | |
| Operational Amplifier, 1 Func, 20000uV Offset-Max, CMOS, PDIP8 | |
| Operational Amplifier, 1 Func, 20000uV Offset-Max, CMOS, PDSO8 | |
| Operational Amplifier, 1 Func, 2000uV Offset-Max, CMOS, PDSO8 | |
| Operational Amplifier, 1 Func, 40000uV Offset-Max, 200MHz Band Width, PDSO8 | |
| Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDIP8 | |
| Operational Amplifier, 1 Func, 7000uV Offset-Max, CMOS, PDIP8 | |
| Operational Amplifier, 1 Func, BIPolar, PDIP8 | |
| Operational Amplifier, 1 Func, BIPolar, PDSO5 | |
| Operational Amplifier, 1 Func, BIPolar, PDSO8 | |
| Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDIP8 | |
| Operational Amplifier, 2 Func, 3000uV Offset-Max, MBCY8 | |
| Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDIP8 | |
| Operational Amplifier, 2 Func, BIPolar, PDIP8 | |
| Operational Amplifier, 3 Func, 8000uV Offset-Max, 560MHz Band Width, BIPolar, PDSO14 | |
| Operational Amplifier, 4 Func, 8000uV Offset-Max, 100MHz Band Width, BIPolar, PDIP14 | |
| Operational Amplifier, 4 Func, BIPolar, PDSO14 | |
| Operational Amplifier | |
| Programmable Quad Buffer With Pre And Post Scaler Dividers | |
| Single Operational Amplifier | |
| Zero Delay Buffer 11-Out Single-Ended 32-Pin TQFP T/R | |
| Zero Delay Buffer 11-Out Single-Ended 32-Pin TQFP |
| << Prev | Next >> |