Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, True Output, CMOS, PDIP16
Manufacturer: NXP
Win Source Part Number: 775942-HEF4585BP,652
Series: 4000B
Packaging: Tube
Type: Magnitude Comparator
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 3mA, 3mA
Operating Supply Voltage: 3 V ~ 15 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent: 80μA
Output: Active High
Output Function: A<B, A=B, A>B
Part Status: Obsolete(EOL)
Resolution: 4
Family Name: HEF4585
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MC14585BCP; MC14585BP; MC14585BCPG; HCF4585BEY;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC COMPARATOR MAG 4BIT 16DIP Product overview: HEF4585BP,652 from NXP Semiconductors is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-HEF4585BP,652 can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active High Output AB 16-DIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | HEF4585BP,652 | 775942-HEF4585BP,652 | 692-HEF4585BP,652 | HEF4585BP,652 |
| Product Name | Logic - Logic - Comparators - HEF4585BP,652 | 4BIT Linear Comparator IC | Comparators | |
| Standards | RoHS | |||
| Package Type | DIP; DIP16 | Tube | DIP; 16-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | |||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts |