Rochester Electronics Operational Amplifier IC ICL7650SIPD

Description
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP14, PACKAGE-14 Product overview: ICL7650SIPD from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SIPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP14, PACKAGE-14 Product overview: ICL7650SIPD from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SIPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-ICL7650SIPD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ICL7650SIPD
Operational Amplifier IC 687-ICL7650SIPD
Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP14, PACKAGE-14 Product overview: ICL7650SIPD from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SIPD can be used for catalog matching and distributor lookup.

Operational Amplifier, 1 Func, 10uV Offset-Max, CMOS, PDIP14, PACKAGE-14 Product overview: ICL7650SIPD from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7650SIPD can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SIPD - 920780-ICL7650SIPD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SIPD
920780-ICL7650SIPD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SIPD 920780-ICL7650SIPD
Manufacturer: Harris Corporation Win Source Part Number: 920780-ICL7650SIPD Operating Temperature Range: -25°C ~ 85°C Features: Chopper (Zero-Drift) Amplifier Circuit - 14-PDIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Harris Corporation
Win Source Part Number: 920780-ICL7650SIPD
Operating Temperature Range: -25°C ~ 85°C
Features: Chopper (Zero-Drift) Amplifier Circuit - 14-PDIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SIPD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ICL7650SIPD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ICL7650SIPD
IC OPAMP ZER-DRIFT 1CIRC 14DIP

IC OPAMP ZER-DRIFT 1CIRC 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ICL7650SIPD 920780-ICL7650SIPD ICL7650SIPD
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7650SIPD Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FN - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
Audio Amplifier ICs - 3137739 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 15 volts
Package Type DIP; PDIP; Pdip
View Details