Texas Instruments SN74LVC1G373 Single D-Type Latch with 3S Output SN74LVC1G373DBVR

Description
Single D-Type Latch with 3S Output 6-SOT-23 -40 to 125
Request a Quote
Description
Single D-Type Latch with 3S Output 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G373DBVR is a single D-type latch with 3-state output, designed for 1.65-V to 5.5-V operation, available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It supports 5.5-V tolerant inputs, provides up to ±24 mA output drive at 3.3 V, and features a maximum propagation delay of 4 ns at 3.3 V. The device operates from -40°C to 125°C and complies with JESD78, Class II for latch-up performance. Output enable is active-low and does not disrupt internal latch operation.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G373DBVR is a single D-type latch with 3-state output, designed for 1.65-V to 5.5-V operation, available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It supports 5.5-V tolerant inputs, provides up to ±24 mA output drive at 3.3 V, and features a maximum propagation delay of 4 ns at 3.3 V. The device operates from -40°C to 125°C and complies with JESD78, Class II for latch-up performance. Output enable is active-low and does not disrupt internal latch operation.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G373 Single D-Type Latch with 3S Output - SN74LVC1G373DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G373 Single D-Type Latch with 3S Output
SN74LVC1G373DBVR
SN74LVC1G373 Single D-Type Latch with 3S Output SN74LVC1G373DBVR
Single D-Type Latch with 3S Output 6-SOT-23 -40 to 125

Single D-Type Latch with 3S Output 6-SOT-23 -40 to 125

Buy Now Datasheet
Latches - 296-18588-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

Buy Now Datasheet
Latches - 296-18588-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

Buy Now Datasheet
Latches - 296-18588-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

Buy Now Datasheet
Logic - Logic - Latches - SN74LVC1G373DBVR - 144381-SN74LVC1G373DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC1G373DBVR
144381-SN74LVC1G373DBVR
Logic - Logic - Latches - SN74LVC1G373DBVR 144381-SN74LVC1G373DBVR
Manufacturer: Texas Instruments Win Source Part Number: 144381-SN74LVC1G373D BVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 144381-SN74LVC1G373DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - SN74LVC1G373DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SOT-23-6

Buy Now
Futian, Shenzhen, China
Logic ICs >> Latches
SN74LVC1G373DBVR
Logic ICs >> Latches SN74LVC1G373DBVR
1.65V~5.5V D-Typelocking Latch 1ns SOT-23-6 Latches ROHS

1.65V~5.5V D-Typelocking Latch 1ns SOT-23-6 Latches ROHS

Supplier's Site Datasheet
Logic - Latches - SN74LVC1G373DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC1G373DBVR
Logic - Latches SN74LVC1G373DBVR
IC LTCH D-TYP SGL 3-OUT SOT-23-6

IC LTCH D-TYP SGL 3-OUT SOT-23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC1G373DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC1G373DBVR
Integrated Circuits (ICs) - Logic - Latches SN74LVC1G373DBVR
IC LTCH D-TYP SGL 3-OUT SOT-23-6

IC LTCH D-TYP SGL 3-OUT SOT-23-6

Supplier's Site
D-Latch, Single, Tri State O/p, Sot-23-6; Logic Family / Base Number Texas Instruments - 87W8551 - Newark, An Avnet Company
Chicago, IL, United States
D-Latch, Single, Tri State O/p, Sot-23-6; Logic Family / Base Number Texas Instruments
87W8551
D-Latch, Single, Tri State O/p, Sot-23-6; Logic Family / Base Number Texas Instruments 87W8551
D-LATCH, SINGLE, TRI STATE O/P, SOT-23-6; Logic Family / Base Number:74LVC1G373; Latch Type:D Type; IC Output Type:Tri State Non Inverted; Propagation Delay:3.5ns; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

D-LATCH, SINGLE, TRI STATE O/P, SOT-23-6; Logic Family / Base Number:74LVC1G373; Latch Type:D Type; IC Output Type:Tri State Non Inverted; Propagation Delay:3.5ns; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
D-Latch, Single, Tri State O/p, Sot-23-6; Logic Family / Base Number Texas Instruments - 42AH2013 - Newark, An Avnet Company
Chicago, IL, United States
D-Latch, Single, Tri State O/p, Sot-23-6; Logic Family / Base Number Texas Instruments
42AH2013
D-Latch, Single, Tri State O/p, Sot-23-6; Logic Family / Base Number Texas Instruments 42AH2013
D-LATCH, SINGLE, TRI STATE O/P, SOT-23-6; Logic Family / Base Number:74LVC1G373; Latch Type:D Type; IC Output Type:Tri State Non Inverted; Propagation Delay:3.5ns; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

D-LATCH, SINGLE, TRI STATE O/P, SOT-23-6; Logic Family / Base Number:74LVC1G373; Latch Type:D Type; IC Output Type:Tri State Non Inverted; Propagation Delay:3.5ns; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC1G373DBVR 296-18588-6-ND 144381-SN74LVC1G373DBVR SN74LVC1G373DBVR SN74LVC1G373DBVR SN74LVC1G373DBVR SN74LVC1G373DBVR 87W8551
Product Name SN74LVC1G373 Single D-Type Latch with 3S Output Latches Logic - Logic - Latches - SN74LVC1G373DBVR Latches Logic ICs >> Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches D-Latch, Single, Tri State O/p, Sot-23-6; Logic Family / Base Number Texas Instruments
Latch Type D Transparent-D D-Typelocking Latch D; Transparent-D
Output Characteristics 3-State 3-State Tri-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V~5.5V
Operating Current 0.0100 mA
Propagation Delay 16 ns 1 ns 1 ns 1 ns 1 ns 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 85128012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - 5962-9757501QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers