Octal Transparent D-Type Latch With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1255683-SN74LVC373AD
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Family Name: SN74LVC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74LVC373AM; 74LVC373AMTR; PI74LPT373ASX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
1.65V~3.6V D-Typelocking Latch 1.5ns SOIC-20-300mil Latches ROHS
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCTAL TRANSP LATCH 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373ADWR | 296-8511-1-ND | 1255683-SN74LVC373ADWR | SN74LVC373ADWR | SN74LVC373ADWR | SN74LVC373ADWR | SN74LVC373ADWR |
| Product Name | SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LVC373ADWR | Logic ICs >> Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D-Typelocking Latch | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | Tri-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 1.65V~3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0100 mA | ||||||
| Propagation Delay | 19.1 ns | 1.5 ns | 1.5 ns | 1.5 ns | 1.5 ns |