WUXI I-CORE ELECTRONICS CO., LTD
AIP74HC573TA20.TR -- LOGIC ICS >> LATCHES
WUXI i-CORE Electronics Co., Ltd
Logic ICs >> Latches
AIP74HC573TA20.TR
Description
TSSOP-20 Latches ROHS
Datasheet
Description
TSSOP-20 Latches ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
AIP74HC573TA20.TR |
|
Product Name
|
Logic ICs >> Latches |
|
Package Type
|
TSSOP; SSOP
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
3 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
3.3V
View Details
3 suppliers