WUXI I-CORE ELECTRONICS CO., LTD
AIP74HC373TA20.TR -- LOGIC ICS >> LATCHES
WUXI i-CORE Electronics Co., Ltd
Logic ICs >> Latches
AiP74HC373TA20.TR
Description
TSSOP-20 Latches ROHS
Datasheet
Description
TSSOP-20 Latches ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
AiP74HC373TA20.TR |
|
Product Name
|
Logic ICs >> Latches |
|
Package Type
|
TSSOP; SSOP
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.0600 mA
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Propagation Delay
25 ns
Power Dissipation
150 milliwatts
View Details