onsemi Latches MM74HC573WMX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC573WMXCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MM74HC573WMXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MM74HC573WMXDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MM74HC573WMX
234754-MM74HC573WMX
Logic - Logic - Latches - MM74HC573WMX 234754-MM74HC573WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 234754-MM74HC573WMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 15ns Alternative Parts (Cross-Reference): SN74HC573ADWRG4; MM74HC573WMX_NL; MM74HC573WMX; MM74HC573WM_NL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 234754-MM74HC573WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Alternative Parts (Cross-Reference): SN74HC573ADWRG4; MM74HC573WMX_NL; MM74HC573WMX; MM74HC573WM_NL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Latch ICs - 7619853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
7619853
Latch ICs 7619853
Latch Trans. 3-State 8-Ch D-Type SOIC20W

Latch Trans. 3-State 8-Ch D-Type SOIC20W

Supplier's Site
Latch ICs - 7619853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
7619853P
Latch ICs 7619853P
Latch Trans. 3-State 8-Ch D-Type SOIC20W

Latch Trans. 3-State 8-Ch D-Type SOIC20W

Supplier's Site
Latch ICs - 1787530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Latch ICs
1787530
Latch ICs 1787530
Latch Trans. 3-State 8-Ch D-Type SOIC20W

Latch Trans. 3-State 8-Ch D-Type SOIC20W

Supplier's Site
Logic - Latches - MM74HC573WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC573WMX
Logic - Latches MM74HC573WMX
IC LATCH OCTAL D 3STATE 20-SOIC

IC LATCH OCTAL D 3STATE 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC573WMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC573WMX
Integrated Circuits (ICs) - Logic - Latches MM74HC573WMX
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latch, D-Type, 8Bit, Tristate, Wsoic-20; Logic Family / Base Number Onsemi - 31Y2995 - Newark, An Avnet Company
Chicago, IL, United States
Latch, D-Type, 8Bit, Tristate, Wsoic-20; Logic Family / Base Number Onsemi
31Y2995
Latch, D-Type, 8Bit, Tristate, Wsoic-20; Logic Family / Base Number Onsemi 31Y2995
LATCH, D-TYPE, 8BIT, TRISTATE, WSOIC-20; Logic Family / Base Number:74HC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:18ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

LATCH, D-TYPE, 8BIT, TRISTATE, WSOIC-20; Logic Family / Base Number:74HC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:18ns; Output Current:-; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Latches - MM74HC573WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
IC LATCH OCTAL D 3STATE 20-SOIC

IC LATCH OCTAL D 3STATE 20-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Latches
MM74HC573WMX
Logic ICs >> Latches MM74HC573WMX
2V~6V D-Typelocking Latch 15ns SOIC-20-300mil Latches ROHS

2V~6V D-Typelocking Latch 15ns SOIC-20-300mil Latches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MM74HC573WMXCT-ND 234754-MM74HC573WMX 7619853 7619853P MM74HC573WMX MM74HC573WMX 31Y2995 MM74HC573WMX MM74HC573WMX MM74HC573WMX
Product Name Latches Logic - Logic - Latches - MM74HC573WMX Latch ICs Latch ICs Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latch, D-Type, 8Bit, Tristate, Wsoic-20; Logic Family / Base Number Onsemi Latches Latches Logic ICs >> Latches
Latch Type Transparent-D Transparent-D; D type Transparent-D D; Transparent-D D-Typelocking Latch
Output Characteristics 3-State 3 state 3-State; 3 State Tri-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V~6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT16373ATPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Quad bistable transparent latch - 74HC75PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
9 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details