Texas Instruments SN74HC259 8-Bit Addressable Latches SN74HC259DR

Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC259 8-Bit Addressable Latches - SN74HC259DR - Texas Instruments
Dallas, TX, United States
SN74HC259 8-Bit Addressable Latches
SN74HC259DR
SN74HC259 8-Bit Addressable Latches SN74HC259DR
8-Bit Addressable Latches 16-SOIC -40 to 85

8-Bit Addressable Latches 16-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-14847-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 296-14847-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 296-14847-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Logic - Logic - Latches - SN74HC259DR - 030133-SN74HC259DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC259DR
030133-SN74HC259DR
Logic - Logic - Latches - SN74HC259DR 030133-SN74HC259DR
Manufacturer: Texas Instruments Win Source Part Number: 030133-SN74HC259DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 13ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030133-SN74HC259DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 13ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Latches
SN74HC259DR
Logic ICs >> Latches SN74HC259DR
2V~6V 可寻址锁存器 13ns SOIC-16 Latches ROHS

2V~6V 可寻址锁存器 13ns SOIC-16 Latches ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC259DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259DR
Integrated Circuits (ICs) - Logic - Latches SN74HC259DR
IC 8BIT ADDRESSABLE LATCH 16SOIC

IC 8BIT ADDRESSABLE LATCH 16SOIC

Supplier's Site
Logic - Latches - SN74HC259DR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259DR
Logic - Latches SN74HC259DR
IC 8BIT ADDRESSABLE LATCH 16SOIC

IC 8BIT ADDRESSABLE LATCH 16SOIC

Supplier's Site Datasheet
Latches - SN74HC259DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259DR 296-14847-2-ND 030133-SN74HC259DR SN74HC259DR SN74HC259DR SN74HC259DR SN74HC259DR
Product Name SN74HC259 8-Bit Addressable Latches Latches Logic - Logic - Latches - SN74HC259DR Logic ICs >> Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D Addressable D D
Supply Voltage 6 2V ~ 6V 2 V ~ 6 V 2V~6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns 13 ns 13 ns 13 ns 13 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers