Texas Instruments SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs SN74HC573APWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74HC573APWR - Texas Instruments
Dallas, TX, United States
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74HC573APWR
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs SN74HC573APWR
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-8338-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8338-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8338-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Logic - Latches - SN74HC573APWR - 001526-SN74HC573APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC573APWR
001526-SN74HC573APWR
Logic - Logic - Latches - SN74HC573APWR 001526-SN74HC573APWR
Manufacturer: Texas Instruments Win Source Part Number: 001526-SN74HC573APWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Family Name: SN74HC573 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 23ns Alternative Parts (Cross-Reference): HD74HC573T; 74HC573PW/S410,118 ; 74HC573PW/S410-T; MC74HC573ADT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 001526-SN74HC573APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Family Name: SN74HC573
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 23ns
Alternative Parts (Cross-Reference): HD74HC573T; 74HC573PW/S410,118 ; 74HC573PW/S410-T; MC74HC573ADT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Latches - SN74HC573APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Ic, Latch, D Type, Octal, Smd; Logic Family / Base Number Texas Instruments - 29AH7557 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Latch, D Type, Octal, Smd; Logic Family / Base Number Texas Instruments
29AH7557
Ic, Latch, D Type, Octal, Smd; Logic Family / Base Number Texas Instruments 29AH7557
IC, LATCH, D TYPE, OCTAL, SMD; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:7.8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

IC, LATCH, D TYPE, OCTAL, SMD; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:7.8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Latches - SN74HC573APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC573APWR
Logic - Latches SN74HC573APWR
IC OCTAL TRANSP LATCH 20-TSSOP

IC OCTAL TRANSP LATCH 20-TSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Latches
SN74HC573APWR
Logic ICs >> Latches SN74HC573APWR
2V~6V D-Typelocking Latch 23ns TSSOP-20 Latches ROHS

2V~6V D-Typelocking Latch 23ns TSSOP-20 Latches ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC573APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC573APWR
Integrated Circuits (ICs) - Logic - Latches SN74HC573APWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC573APWR 296-8338-1-ND 001526-SN74HC573APWR SN74HC573APWR 29AH7557 SN74HC573APWR SN74HC573APWR SN74HC573APWR
Product Name SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74HC573APWR Latches Ic, Latch, D Type, Octal, Smd; Logic Family / Base Number Texas Instruments Logic - Latches Logic ICs >> Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D D-Typelocking Latch
Output Characteristics 3-State 3-State Tri-State
Supply Voltage 6 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V~6V
Operating Current 0.0800 mA
Propagation Delay 38 ns 23 ns 23 ns 43 ns 23 ns 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 296-CD4043BE-NG-ND - DigiKey
Texas Instruments
Specs
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V
View Details
3 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259E - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers