Texas Instruments SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CDWR

Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Description
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin SOIC (DW) package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −2.6 mA, and low-level output current of 24 mA.

Datasheet Summary
Powered by GS/AI

Octal D-type transparent latches with 3-state outputs in a 20-pin SOIC (DW) package, characterized for operation from 0°C to 70°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −2.6 mA, and low-level output current of 24 mA.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs - SN74ALS573CDWR - Texas Instruments
Dallas, TX, United States
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs
SN74ALS573CDWR
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs SN74ALS573CDWR
Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70

Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS573CDWR - Rochester Electronics
Newburyport, MA, United States
SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs

SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74ALS573CDWR
1253793-SN74ALS573CDWR
Logic - Logic - Latches - SN74ALS573CDWR 1253793-SN74ALS573CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1253793-SN74ALS573CD WR Series: 74ALS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 2ns Family Name: SN74ALS573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DM74ALS573BWM; DM74ALS573BWM_Q; DM74ALS573BWMX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253793-SN74ALS573CDWR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 2ns
Family Name: SN74ALS573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): DM74ALS573BWM; DM74ALS573BWM_Q; DM74ALS573BWMX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-1129-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1129-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1129-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74ALS573CDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74ALS573CDWR
Integrated Circuits (ICs) - Logic - Latches SN74ALS573CDWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - SN74ALS573CDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74ALS573CDWR
Logic - Latches SN74ALS573CDWR
IC OCT D TRANSP LATCH 3ST 20SOIC

IC OCT D TRANSP LATCH 3ST 20SOIC

Supplier's Site Datasheet
Latches - SN74ALS573CDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic ICs >> Latches - SN74ALS573CDWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Latches
SN74ALS573CDWR
Logic ICs >> Latches SN74ALS573CDWR
4.5V~5.5V D-Typelocking Latch 2ns SOIC-20-300mil Latches ROHS

4.5V~5.5V D-Typelocking Latch 2ns SOIC-20-300mil Latches ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74ALS573CDWR SN74ALS573CDWR 1253793-SN74ALS573CDWR 296-1129-6-ND SN74ALS573CDWR SN74ALS573CDWR SN74ALS573CDWR SN74ALS573CDWR
Product Name SN74ALS573C Octal D-Type Transparent Latches With 3-State Outputs Logic - Logic - Latches - SN74ALS573CDWR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Logic ICs >> Latches
Latch Type Transparent-D Transparent-D Transparent-D D; Transparent-D D-Typelocking Latch
Output Characteristics 3-State 3-State 3-State Tri-State
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V~5.5V
Operating Current 27 mA
Propagation Delay 14 ns 2 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-89945013A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details