Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 030162-SN74HCT573PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 25ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC LATCH OCT TRANSP D 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
4.5V~5.5V D-Typelocking Latch 25ns TSSOP-20 Latches ROHS
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC LATCH OCT TRANSP D 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HCT573PWR | 296-29253-2-ND | 030162-SN74HCT573PWR | SN74HCT573PWR | SN74HCT573PWR | SN74HCT573PWR | SN74HCT573PWR | SN74HCT573PWR |
| Product Name | SN74HCT573 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HCT573PWR | Latches | Latches | Logic ICs >> Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D-Typelocking Latch | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | Tri-State | |||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V~5.5V | ||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 40 ns | 25 ns | 25 ns | 25 ns | 25 ns |