Texas Instruments SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373APWR

Description
Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs - SN74LVC373APWR - Texas Instruments
Dallas, TX, United States
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs
SN74LVC373APWR
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373APWR
Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-8512-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8512-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-8512-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Logic - Latches - SN74LVC373APWR - 007241-SN74LVC373APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC373APWR
007241-SN74LVC373APWR
Logic - Logic - Latches - SN74LVC373APWR 007241-SN74LVC373APWR
Manufacturer: Texas Instruments Win Source Part Number: 007241-SN74LVC373APW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 1.5ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 007241-SN74LVC373APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Motor Drive & Control

Buy Now Datasheet
Latches - SN74LVC373APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74LVC373APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC373APWR
Logic - Latches SN74LVC373APWR
IC OCTAL TRANSP LATCH 20-TSSOP

IC OCTAL TRANSP LATCH 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC373APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC373APWR
Integrated Circuits (ICs) - Logic - Latches SN74LVC373APWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Ic, 74Lvc, Smd, 74Lvc373, Tssop20; Logic Family / Base Number Texas Instruments - 29AH7646 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Lvc, Smd, 74Lvc373, Tssop20; Logic Family / Base Number Texas Instruments
29AH7646
Ic, 74Lvc, Smd, 74Lvc373, Tssop20; Logic Family / Base Number Texas Instruments 29AH7646
IC, 74LVC, SMD, 74LVC373, TSSOP20; Logic Family / Base Number:74LVC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.8ns; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply VoltageRoHS Compliant: Yes

IC, 74LVC, SMD, 74LVC373, TSSOP20; Logic Family / Base Number:74LVC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.8ns; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Latches
SN74LVC373APWR
Logic ICs >> Latches SN74LVC373APWR
1.65V~3.6V D-Typelocking Latch 1.5ns TSSOP-20 Latches ROHS

1.65V~3.6V D-Typelocking Latch 1.5ns TSSOP-20 Latches ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC373APWR 296-8512-6-ND 007241-SN74LVC373APWR SN74LVC373APWR SN74LVC373APWR SN74LVC373APWR 29AH7646 SN74LVC373APWR
Product Name SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs Latches Logic - Logic - Latches - SN74LVC373APWR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Ic, 74Lvc, Smd, 74Lvc373, Tssop20; Logic Family / Base Number Texas Instruments Logic ICs >> Latches
Latch Type D Transparent-D D; Transparent-D D-Typelocking Latch
Output Characteristics 3-State 3-State Tri-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V 1.65V~3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 1.5 ns 1.5 ns 1.5 ns 6.8 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDW - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
Flip Flops - 9334PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers