Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 042787-SN74LVC573ADW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC OCT TRANSP D-TYP LATCH 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
SOIC-20-300mil Latches ROHS
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC573ADWR | 296-14913-6-ND | 042787-SN74LVC573ADWR | SN74LVC573ADWR | SN74LVC573ADWR | SN74LVC573ADWR | SN74LVC573ADWR |
| Product Name | SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LVC573ADWR | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic ICs >> Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Operating Current | 0.0100 mA | ||||||
| Propagation Delay | 19.1 ns | 2 ns | 2 ns | 2 ns |