Texas Instruments SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs SN74HC573ADWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74HC573ADWR - Texas Instruments
Dallas, TX, United States
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74HC573ADWR
SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs SN74HC573ADWR
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Latches - SN74HC573ADWR - 030144-SN74HC573ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74HC573ADWR
030144-SN74HC573ADWR
Logic - Logic - Latches - SN74HC573ADWR 030144-SN74HC573ADWR
Manufacturer: Texas Instruments Win Source Part Number: 030144-SN74HC573ADWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Family Name: SN74HC573 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 23ns Alternative Parts (Cross-Reference): MC74HC573ADW; 74HC573DT3; 74HC573D(BJ); M74HC573RM13TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030144-SN74HC573ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Family Name: SN74HC573
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 23ns
Alternative Parts (Cross-Reference): MC74HC573ADW; 74HC573DT3; 74HC573D(BJ); M74HC573RM13TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Latches - 296-1203-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1203-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 296-1203-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Latches
SN74HC573ADWR
Logic ICs >> Latches SN74HC573ADWR
2V~6V D-Typelocking Latch 23ns SOIC-20-300mil Latches ROHS

2V~6V D-Typelocking Latch 23ns SOIC-20-300mil Latches ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC573ADWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC573ADWR
Integrated Circuits (ICs) - Logic - Latches SN74HC573ADWR
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - SN74HC573ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74HC573ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC573ADWR
Logic - Latches SN74HC573ADWR
IC OCT D-TYPE LATCH 20-SOIC

IC OCT D-TYPE LATCH 20-SOIC

Supplier's Site Datasheet
D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Texas Instruments - 28AH5074 - Newark, An Avnet Company
Chicago, IL, United States
D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Texas Instruments
28AH5074
D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Texas Instruments 28AH5074
D TYPE TRANSPARENT LATCH, OCTAL, SOIC-20; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

D TYPE TRANSPARENT LATCH, OCTAL, SOIC-20; Logic Family / Base Number:74HC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:43ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC573ADWR 030144-SN74HC573ADWR 296-1203-6-ND SN74HC573ADWR SN74HC573ADWR SN74HC573ADWR SN74HC573ADWR 28AH5074
Product Name SN74HC573A Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74HC573ADWR Latches Logic ICs >> Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches D Type Transparent Latch, Octal, Soic-20; Logic Family / Base Number Texas Instruments
Latch Type D Transparent-D D-Typelocking Latch D; Transparent-D
Output Characteristics 3-State 3-State Tri-State
Supply Voltage 6 2 V ~ 6 V 2V ~ 6V 2V~6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 38 ns 23 ns 23 ns 23 ns 23 ns 43 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9308DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223801MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details