Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL4035X01-GS08

Description
Win Source Part Number: 1375908-VCNL4035X01- GS08 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Base Product Number: VCNL4035 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Wavelength: 550nm Proximity Detection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1375908-VCNL4035X01- GS08 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Base Product Number: VCNL4035 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Wavelength: 550nm Proximity Detection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4035X01-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL4035X01-GS08
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL4035X01-GS08
Win Source Part Number: 1375908-VCNL4035X01- GS08 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Base Product Number: VCNL4035 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Wavelength: 550nm Proximity Detection: Yes

Win Source Part Number: 1375908-VCNL4035X01-GS08
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
Type: Ambient
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD Module
Base Product Number: VCNL4035
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 3.6V
Output Type: I²C
Wavelength: 550nm
Proximity Detection: Yes

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4035X01-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL4035X01-GS08
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL4035X01-GS08
SENSOR OPT 550NM AMBIENT 8SMD

SENSOR OPT 550NM AMBIENT 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors
Product Number VCNL4035X01-GS08 VCNL4035X01-GS08
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
UVA Peak Energy Detector - PMA2115 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 300 to 400 nm (3000 to 4000 Å)
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details