Win Source Part Number: 1349911-NOA1213CUTAG
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel
Standard Package: 2,500
Output Type: Current
Wavelength: 590nm
Proximity Detection: No
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-CUDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NOA1213
Product Status: Obsolete
SENSOR OPT 590NM AMBIENT 6CUDFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | UV Sensors | UV Sensors |
| Product Number | NOA1213CUTAG | NOA1213CUTAG |
| Product Name | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors |
| Wavelength Range | 590 nm (5900 Å) |