Win Source Part Number: 1375915-VCNL4020X01-
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
Type: Ambient
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VDFN
Base Product Number: VCNL4020
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 3.6V
Output Type: I²C
Wavelength: 540nm
Proximity Detection: Yes
SENSOR OPT 540NM AMBIENT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | UV Sensors | UV Sensors |
| Product Number | VCNL4020X01-GS08 | VCNL4020X01-GS08 |
| Product Name | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors |
| Wavelength Range | 540 nm (5400 Å) |