Inolux Corporation Ambient Light, IR, UV Sensors IN-S32GTLS

Description
Optical Sensor Ambient 630nm Analog 4-SMD, No Lead
Request a Quote Datasheet
Description
Optical Sensor Ambient 630nm Analog 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light, IR, UV Sensors - 1830-IN-S32GTLSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
1830-IN-S32GTLSDKR-ND
Ambient Light, IR, UV Sensors 1830-IN-S32GTLSDKR-ND
Optical Sensor Ambient 630nm Analog 4-SMD, No Lead

Optical Sensor Ambient 630nm Analog 4-SMD, No Lead

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 1830-IN-S32GTLSTR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
1830-IN-S32GTLSTR-ND
Ambient Light, IR, UV Sensors 1830-IN-S32GTLSTR-ND
Optical Sensor Ambient 630nm Analog 4-SMD, No Lead

Optical Sensor Ambient 630nm Analog 4-SMD, No Lead

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 1830-IN-S32GTLSCT-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
1830-IN-S32GTLSCT-ND
Ambient Light, IR, UV Sensors 1830-IN-S32GTLSCT-ND
Optical Sensor Ambient 630nm Analog 4-SMD, No Lead

Optical Sensor Ambient 630nm Analog 4-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors - IN-S32GTLS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors
IN-S32GTLS
Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors IN-S32GTLS
Manufacturer: Inolux Category: Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Ambient Wavelength: 630nm Proximity Detection: No Output Type: Analog Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Manufacturer: Inolux
Category: Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Ambient
Wavelength: 630nm
Proximity Detection: No
Output Type: Analog
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - IN-S32GTLS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
IN-S32GTLS
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors IN-S32GTLS
SENSOR OPT 630NM AMBIENT

SENSOR OPT 630NM AMBIENT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors UV Sensors
Product Number 1830-IN-S32GTLSDKR-ND IN-S32GTLS IN-S32GTLS
Product Name Ambient Light, IR, UV Sensors Sensors, Transducers -Optical Sensors -Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 630 nm (6300 Å) 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
UVA Detector - PMA2110 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
View Details