Broadcom Inc. Ambient Light, IR, UV Sensors APDS-9151

Description
Optical Sensor IR 950nm I²C 8-SMD Module
Request a Quote Datasheet
Description
Optical Sensor IR 950nm I²C 8-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light, IR, UV Sensors - 516-4302-2-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
516-4302-2-ND
Ambient Light, IR, UV Sensors 516-4302-2-ND
Optical Sensor IR 950nm I²C 8-SMD Module

Optical Sensor IR 950nm I²C 8-SMD Module

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 516-4302-6-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
516-4302-6-ND
Ambient Light, IR, UV Sensors 516-4302-6-ND
Optical Sensor IR 950nm I²C 8-SMD Module

Optical Sensor IR 950nm I²C 8-SMD Module

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 516-4302-1-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
516-4302-1-ND
Ambient Light, IR, UV Sensors 516-4302-1-ND
Optical Sensor IR 950nm I²C 8-SMD Module

Optical Sensor IR 950nm I²C 8-SMD Module

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9151 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
APDS-9151
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors APDS-9151
Win Source Part Number: 1356336-APDS-9151 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. Type: IR MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Base Product Number: APDS-9151 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C Wavelength: 950nm Proximity Detection: Yes

Win Source Part Number: 1356336-APDS-9151
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: IR
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD Module
Supplier Device Package: 8-SMD
Base Product Number: APDS-9151
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Output Type: I²C
Wavelength: 950nm
Proximity Detection: Yes

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
APDS-9151
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors APDS-9151
SENSOR OPT 950NM IR 8SMD

SENSOR OPT 950NM IR 8SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors UV Sensors
Product Number 516-4302-2-ND APDS-9151 APDS-9151
Product Name Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 950 nm (9500 Å) 950 nm (9500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details