Renesas Electronics Corporation Ambient Light, IR, UV Sensors ISL29004IROZ-T7

Description
Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad
Request a Quote Datasheet
Description
Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Light, IR, UV Sensors - ISL29004IROZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
ISL29004IROZ-T7TR-ND
Ambient Light, IR, UV Sensors ISL29004IROZ-T7TR-ND
Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad

Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29004IROZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
ISL29004IROZ-T7
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors ISL29004IROZ-T7
Win Source Part Number: 1382352-ISL29004IROZ -T7 Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Output Type: I²C Wavelength: 550nm Proximity Detection: No Voltage - Supply: 2.5V ~ 3.3V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-ODFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. HTSUS: 8542.39.0001 Mfr: Intersil Product Status: Obsolete ECCN: EAR99 Standard Package: 118 pcs

Win Source Part Number: 1382352-ISL29004IROZ-T7
Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors
Type: Ambient
Package: Bulk
Output Type: I²C
Wavelength: 550nm
Proximity Detection: No
Voltage - Supply: 2.5V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-ODFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Product Status: Obsolete
ECCN: EAR99
Standard Package: 118 pcs

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29004IROZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
ISL29004IROZ-T7
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors ISL29004IROZ-T7
SENSOR OPT 550NM AMBIENT 8ODFN

SENSOR OPT 550NM AMBIENT 8ODFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors UV Sensors
Product Number ISL29004IROZ-T7TR-ND ISL29004IROZ-T7 ISL29004IROZ-T7
Product Name Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 550 nm (5500 Å) 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Handheld Light and UVA Meter - HHUVA1 - OMEGA Engineering, Inc.
Specs
Sensor Output Power
Display Type Numeric
Features Battery Powered; Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UVA Detector - PMA2111 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
View Details