Everlight International Corp. Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors EAALST05RDMA0

Description
Win Source Part Number: 1338973-EAALST05RDMA 0 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Standard Package: 500 Output Type: Voltage Wavelength: 630nm Proximity Detection: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Everlight Electronics Co Ltd Base Product Number: EAALST05
Request a Quote
Description
Win Source Part Number: 1338973-EAALST05RDMA 0 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Standard Package: 500 Output Type: Voltage Wavelength: 630nm Proximity Detection: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Everlight Electronics Co Ltd Base Product Number: EAALST05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EAALST05RDMA0 is an ambient light sensor designed for applications requiring light detection to control display backlighting in mobile devices, computing devices, and consumer electronics. It features a phototransistor with a spectral response closely aligned to the human eye, ensuring effective performance across various light sources. The sensor provides an analog output with good linearity over a wide illumination range and operates within a supply voltage range of 2.5V to 5.5V. This sensor is rated for a wide operating temperature range of -40¬8C to 85¬8C, making it suitable for diverse environmental conditions. It is packaged in a compact 5mm T-1 3/4 DIP format and is compliant with RoHS and EU REACH regulations. The device is particularly useful for applications such as automatic contrast enhancement for electronic displays and ambient light monitoring in both residential and commercial settings.

Datasheet Summary
Powered by GS/AI

The EAALST05RDMA0 is an ambient light sensor designed for applications requiring light detection to control display backlighting in mobile devices, computing devices, and consumer electronics. It features a phototransistor with a spectral response closely aligned to the human eye, ensuring effective performance across various light sources. The sensor provides an analog output with good linearity over a wide illumination range and operates within a supply voltage range of 2.5V to 5.5V. This sensor is rated for a wide operating temperature range of -40¬8C to 85¬8C, making it suitable for diverse environmental conditions. It is packaged in a compact 5mm T-1 3/4 DIP format and is compliant with RoHS and EU REACH regulations. The device is particularly useful for applications such as automatic contrast enhancement for electronic displays and ambient light monitoring in both residential and commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - EAALST05RDMA0 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
EAALST05RDMA0
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors EAALST05RDMA0
Win Source Part Number: 1338973-EAALST05RDMA 0 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Standard Package: 500 Output Type: Voltage Wavelength: 630nm Proximity Detection: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Everlight Electronics Co Ltd Base Product Number: EAALST05

Win Source Part Number: 1338973-EAALST05RDMA0
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Bulk
Standard Package: 500
Output Type: Voltage
Wavelength: 630nm
Proximity Detection: No
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Mfr: Everlight Electronics Co Ltd
Base Product Number: EAALST05

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category UV Sensors
Product Number EAALST05RDMA0
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
Handheld Light and UVA Meter - HHUVA1 - OMEGA Engineering, Inc.
Specs
Sensor Output Power
Display Type Numeric
Features Battery Powered; Portable
View Details