Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL4040M3OE-H5

Description
Win Source Part Number: 1375914-VCNL4040M3OE -H5 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Filtron™ Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Base Product Number: VCNL4040 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Wavelength: 550nm Proximity Detection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1375914-VCNL4040M3OE -H5 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Filtron™ Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Base Product Number: VCNL4040 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Wavelength: 550nm Proximity Detection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4040M3OE-H5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL4040M3OE-H5
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL4040M3OE-H5
Win Source Part Number: 1375914-VCNL4040M3OE -H5 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Series: Filtron™ Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Base Product Number: VCNL4040 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2.5V ~ 3.6V Output Type: I²C Wavelength: 550nm Proximity Detection: Yes

Win Source Part Number: 1375914-VCNL4040M3OE-H5
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Ambient
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Series: Filtron™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD Module
Supplier Device Package: 8-SMD
Base Product Number: VCNL4040
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.5V ~ 3.6V
Output Type: I²C
Wavelength: 550nm
Proximity Detection: Yes

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL4040M3OE-H5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL4040M3OE-H5
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL4040M3OE-H5
SENSOR OPT 550NM AMBIENT 8SMD

SENSOR OPT 550NM AMBIENT 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors
Product Number VCNL4040M3OE-H5 VCNL4040M3OE-H5
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details