Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors MBA02040C6658FRP00

Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - MBA02040C6658FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
MBA02040C6658FRP00
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors MBA02040C6658FRP00
Manufacturer: AMIS Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category UV Sensors
Product Number MBA02040C6658FRP00
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Handheld Light and UVA Meter - HHUVA1 - OMEGA Engineering, Inc.
Specs
Sensor Output Power
Display Type Numeric
Features Battery Powered; Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UV Detector - UW-254 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 210 to 380 nm (2100 to 3800 Å)
View Details