Silicon Labs Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors SI1153-AB09-GM

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Strip Product Status: Active Type: Ambient, Gesture Wavelength: 940nm Proximity Detection: Yes Output Type: I²C Voltage - Supply: 1.62V ~ 3.6V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Strip Product Status: Active Type: Ambient, Gesture Wavelength: 940nm Proximity Detection: Yes Output Type: I²C Voltage - Supply: 1.62V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors - SI1153-AB09-GM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors
SI1153-AB09-GM
Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors SI1153-AB09-GM
Alternative Parts (Cross-Reference): Cross Manufacturer: Silicon Labs Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Strip Product Status: Active Type: Ambient, Gesture Wavelength: 940nm Proximity Detection: Yes Output Type: I²C Voltage - Supply: 1.62V ~ 3.6V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Silicon Labs
Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors
Package: Strip
Product Status: Active
Type: Ambient, Gesture
Wavelength: 940nm
Proximity Detection: Yes
Output Type: I²C
Voltage - Supply: 1.62V ~ 3.6V

Buy Now Datasheet
Ambient Light, IR, UV Sensors - 336-5919-ND - DigiKey
Thief River Falls, MN, United States
Ambient Light, IR, UV Sensors
336-5919-ND
Ambient Light, IR, UV Sensors 336-5919-ND
Optical Sensor Ambient, Gesture 940nm I²C 10-WFQFN

Optical Sensor Ambient, Gesture 940nm I²C 10-WFQFN

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AB09-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
SI1153-AB09-GM
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1153-AB09-GM
SENSOR OPT 940NM AMBIENT 10DFN

SENSOR OPT 940NM AMBIENT 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors UV Sensors
Product Number SI1153-AB09-GM 336-5919-ND SI1153-AB09-GM
Product Name Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 940 nm (9400 Å) 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details
UVA Detector - PMA2110 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details