OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TCS37073

Description
Win Source Part Number: 1356882-TCS37073 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 42 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tape & Reel Product Status: Active Package / Case: 12-QFN Supplier Device Package: 12-OQFN (2.5x2) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.7V ~ 2V Output Type: I²C Proximity Detection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1356882-TCS37073 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 42 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tape & Reel Product Status: Active Package / Case: 12-QFN Supplier Device Package: 12-OQFN (2.5x2) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.7V ~ 2V Output Type: I²C Proximity Detection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - TCS37073 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
TCS37073
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TCS37073
Win Source Part Number: 1356882-TCS37073 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -30°C ~ 70°C (TA) Fake Threat In the Open Market: 42 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Package: Tape & Reel Product Status: Active Package / Case: 12-QFN Supplier Device Package: 12-OQFN (2.5x2) Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 1.7V ~ 2V Output Type: I²C Proximity Detection: Yes

Win Source Part Number: 1356882-TCS37073
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -30°C ~ 70°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Ambient
MSL Level: 3 (168 Hours)
Mfr: ams-OSRAM USA INC.
Package: Tape & Reel
Product Status: Active
Package / Case: 12-QFN
Supplier Device Package: 12-OQFN (2.5x2)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 1.7V ~ 2V
Output Type: I²C
Proximity Detection: Yes

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
TCS37073
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TCS37073
SENSOR OPT AMBIENT 12OQFN

SENSOR OPT AMBIENT 12OQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors
Product Number TCS37073 TCS37073
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details
UVB Detector for outdoor use - PMA2102 - Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 300 to 400 nm (3000 to 4000 Å)
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details