Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL36687S

Description
Win Source Part Number: 1375687-VCNL36687S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Supplier Device Package: Module Base Product Number: VCNL36687 Mounting Type: Surface Mount HTSUS: 8541.49.9500 ECCN: EAR99 Voltage - Supply: 1.65V ~ 1.95V Output Type: I²C Proximity Detection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1375687-VCNL36687S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Supplier Device Package: Module Base Product Number: VCNL36687 Mounting Type: Surface Mount HTSUS: 8541.49.9500 ECCN: EAR99 Voltage - Supply: 1.65V ~ 1.95V Output Type: I²C Proximity Detection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL36687S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL36687S
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL36687S
Win Source Part Number: 1375687-VCNL36687S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD Module Supplier Device Package: Module Base Product Number: VCNL36687 Mounting Type: Surface Mount HTSUS: 8541.49.9500 ECCN: EAR99 Voltage - Supply: 1.65V ~ 1.95V Output Type: I²C Proximity Detection: Yes

Win Source Part Number: 1375687-VCNL36687S
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
Type: Ambient
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD Module
Supplier Device Package: Module
Base Product Number: VCNL36687
Mounting Type: Surface Mount
HTSUS: 8541.49.9500
ECCN: EAR99
Voltage - Supply: 1.65V ~ 1.95V
Output Type: I²C
Proximity Detection: Yes

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL36687S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL36687S
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL36687S
SENSOR OPT AMBIENT MODULE

SENSOR OPT AMBIENT MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors
Product Number VCNL36687S VCNL36687S
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Ambient Light, IR, UV Sensors - 5880-MNS2-9-W2-LS-LM-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UVA Detector - PMA2110 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
View Details