OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TMD27553

Description
Win Source Part Number: 1355692-TMD27553 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Ambient, IR MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Product Status: Active Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Mounting Type: Surface Mount Voltage - Supply: 1.7V ~ 1.98V Output Type: I²C Wavelength: 940nm Proximity Detection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1355692-TMD27553 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Ambient, IR MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Product Status: Active Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Mounting Type: Surface Mount Voltage - Supply: 1.7V ~ 1.98V Output Type: I²C Wavelength: 940nm Proximity Detection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - TMD27553 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
TMD27553
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TMD27553
Win Source Part Number: 1355692-TMD27553 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Ambient, IR MSL Level: 3 (168 Hours) Mfr: ams-OSRAM USA INC. Product Status: Active Package / Case: 6-SMD, No Lead Supplier Device Package: 6-SMD Mounting Type: Surface Mount Voltage - Supply: 1.7V ~ 1.98V Output Type: I²C Wavelength: 940nm Proximity Detection: Yes

Win Source Part Number: 1355692-TMD27553
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: Ambient, IR
MSL Level: 3 (168 Hours)
Mfr: ams-OSRAM USA INC.
Product Status: Active
Package / Case: 6-SMD, No Lead
Supplier Device Package: 6-SMD
Mounting Type: Surface Mount
Voltage - Supply: 1.7V ~ 1.98V
Output Type: I²C
Wavelength: 940nm
Proximity Detection: Yes

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
TMD27553
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors TMD27553
SENSOR OPT 940NM AMB/IR 6SMD

SENSOR OPT 940NM AMB/IR 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors
Product Number TMD27553 TMD27553
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details