Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL36821S

Description
Win Source Part Number: 1375686-VCNL36821S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. Type: IR MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Obsolete Package / Case: 8-SMD Module Supplier Device Package: Module Base Product Number: VCNL36821 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C Wavelength: 940nm Proximity Detection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1375686-VCNL36821S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. Type: IR MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Obsolete Package / Case: 8-SMD Module Supplier Device Package: Module Base Product Number: VCNL36821 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C Wavelength: 940nm Proximity Detection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - VCNL36821S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL36821S
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL36821S
Win Source Part Number: 1375686-VCNL36821S Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. Type: IR MSL Level: 3 (168 Hours) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Obsolete Package / Case: 8-SMD Module Supplier Device Package: Module Base Product Number: VCNL36821 Mounting Type: Surface Mount HTSUS: 8541.49.1050 ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C Wavelength: 940nm Proximity Detection: Yes

Win Source Part Number: 1375686-VCNL36821S
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: IR
MSL Level: 3 (168 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 8-SMD Module
Supplier Device Package: Module
Base Product Number: VCNL36821
Mounting Type: Surface Mount
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Output Type: I²C
Wavelength: 940nm
Proximity Detection: Yes

Buy Now Datasheet
Futian, China
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
VCNL36821S
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors VCNL36821S
SENSOR OPT 940NM IR MODULE

SENSOR OPT 940NM IR MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category UV Sensors UV Sensors
Product Number VCNL36821S VCNL36821S
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Wavelength Range 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
SunSitive -  - Imego
Specs
Sensor Output UV Index
Display Type video; Indicator Display
Features Alarm; Portable
View Details