Optical Sensor Ambient, IR I²C SOT-583
Win Source Part Number: 1383110-OPT3004DTST
Category: Sensors, Transducers>Optical Sensors>Ambient Light, IR, UV Sensors
Type: Ambient, IR
Package: Tape & Reel
Output Type: I²C
Proximity Detection: No
Voltage - Supply: 1.6V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: SOT-583
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 250 pcs
SENSOR OPT AMB/IR SOT5X3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | UV Sensors | UV Sensors | UV Sensors |
| Product Number | 296-OPT3004DTSTTR-ND | OPT3004DTST | OPT3004DTST |
| Product Name | Ambient Light, IR, UV Sensors | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |