Alternative Parts (Cross-Reference): Cross
Manufacturer: Silicon Labs
Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors
Package: Strip
Product Status: Not For New Designs
Type: Ambient, Gesture
Wavelength: 940nm
Voltage - Supply: 1.62V ~ 3.6V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Optical Sensor Ambient, Gesture 940nm I²C 10-WFQFN
SENSOR OPT 940NM AMBIENT 10DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | UV Sensors | UV Sensors | UV Sensors |
| Product Number | SI1152-AB00-GM | 336-5877-ND | SI1152-AB00-GM |
| Product Name | Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors | Ambient Light, IR, UV Sensors | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors |
| Wavelength Range | 940 nm (9400 Å) | 940 nm (9400 Å) |