ams Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors AS7343-DLGM

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Ambient Wavelength: 380nm ~ 1000nm Output Type: I²C Voltage - Supply: 1.7V ~ 1.98V Operating Temperature: -30°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Ambient Wavelength: 380nm ~ 1000nm Output Type: I²C Voltage - Supply: 1.7V ~ 1.98V Operating Temperature: -30°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors - AS7343-DLGM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors
AS7343-DLGM
Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors AS7343-DLGM
Alternative Parts (Cross-Reference): Cross Manufacturer: ams-OSRAM USA INC. Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Ambient Wavelength: 380nm ~ 1000nm Output Type: I²C Voltage - Supply: 1.7V ~ 1.98V Operating Temperature: -30°C ~ 85°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: ams-OSRAM USA INC.
Category: Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Ambient
Wavelength: 380nm ~ 1000nm
Output Type: I²C
Voltage - Supply: 1.7V ~ 1.98V
Operating Temperature: -30°C ~ 85°C (TA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category UV Sensors
Product Number AS7343-DLGM
Product Name Sensors, Transducers Optical Sensors Ambient Light, IR, UV Sensors
Operating Temperature -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Meter - PCE-UV34 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Output UV Index
Display Type Numeric
Features Portable
View Details
Accumulated UV Meter - UIT-250 - Ushio America, Inc.
Specs
Display Type Numeric
Features Battery Powered
View Details
UV Sensor (UVS) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Display Type None
View Details
UVA Detector - PMA2112 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Sensor Output Power
Display Type None
Wavelength Range 320 to 400 nm (3200 to 4000 Å)
View Details