Win Source Part Number: 1380039-TCS34083
Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Package: Tape & Reel
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 30 pct.
Type: Ambient
MSL Level: 3 (168 Hours)
Mfr: ams-OSRAM USA INC.
Product Status: Active
Package / Case: 12-SMD Module
Mounting Type: Surface Mount
Voltage - Supply: 1.7V ~ 2V
Output Type: I²C
Wavelength: 465nm, 525nm, 615nm
Proximity Detection: Yes
SENSOR OPT 465NM/525NM AMBIENT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | UV Sensors | UV Sensors |
| Product Number | TCS34083 | TCS34083 |
| Product Name | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors |
| Wavelength Range | 465 to 615 nm (4650 to 6150 Å) |