ifm electronic gmbh Evaluation unit with display for PT100/PT1000 temperature sensors TR2439

Description
Very large temperature evaluation range Programmable switching output with IO-Link and scalable analogue output Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Automatic recognition of the connected sensor type Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Very large temperature evaluation range Programmable switching output with IO-Link and scalable analogue output Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Automatic recognition of the connected sensor type Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation unit with display for PT100/PT1000 temperature sensors - TR2439 - ifm electronic gmbh
Essen, Germany
Evaluation unit with display for PT100/PT1000 temperature sensors
TR2439
Evaluation unit with display for PT100/PT1000 temperature sensors TR2439
Very large temperature evaluation range Programmable switching output with IO-Link and scalable analogue output Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Automatic recognition of the connected sensor type Convenient operation via buttons or parameter setting via IO-Link
  • Very large temperature evaluation range
  • Programmable switching output with IO-Link and scalable analogue output
  • Intuitive and user-friendly 3-pushbutton control
  • Red/green display for clear identification of the acceptable range
  • Automatic recognition of the connected sensor type
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Evaluation unit with display for PT100/PT1000 temperature sensors - TR2439 - ifm efector inc.
Malvern, PA, United States
Evaluation unit with display for PT100/PT1000 temperature sensors
TR2439
Evaluation unit with display for PT100/PT1000 temperature sensors TR2439
Very large temperature evaluation range Programmable switching output with IO-Link and scalable analog output Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Automatic recognition of the connected sensor type Convenient operation via buttons or parameter setting via IO-Link View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large temperature evaluation range
  • Programmable switching output with IO-Link and scalable analog output
  • Intuitive and user-friendly 3-pushbutton control
  • Red/green display for clear identification of the acceptable range
  • Automatic recognition of the connected sensor type
  • Convenient operation via buttons or parameter setting via IO-Link

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Temperature Indicators Temperature Indicators
Product Number TR2439 TR2439
Product Name Evaluation unit with display for PT100/PT1000 temperature sensors Evaluation unit with display for PT100/PT1000 temperature sensors
Sensed Temperature Range -148 to 1112 F (-100 to 600 C) -148 to 1112 F (-100 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details