Belden Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to 110, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to 110, 2Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to 110, 4Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 10M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 1M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 3M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 5M | |
| 110 to RJ45, 1Pair, Cat5e 110 Cross-Connect Patch Cord, 7M | |
| 1172A Microphone Cable, Straight Stereo Plug, Audio Patch Cord | |
| 12 AWG stranded (65x30) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare. | |
| 12GHz, Series 59 Mini UHD, HD-BNC connector, 3 piece connector suitable for Belden 4855R, 4K UHD Precision Video RG-59 Mini Coax Cable | |
| 12GHz, Series 59 UHD, HD-BNC connector, 3 piece connector suitable for Belden 4505R, 4K UHD Precision Video RG-59 Coax Cable | |
| 12GHz, Series 6 UHD, HD-BNC connector, 3 piece connector suitable for Belden 4694R, 4K UHD Precision Video RG-6 Coax Cable | |
| 12GHz, Series 7 UHD, HD-BNC connector, 3 piece connector suitable for Belden 4794R, 4K UHD Precision Video Series 7 Coax Cable | |
| 2 Conductor 14 AWG stranded (19x27) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare. | |
| 2 Conductor 16 AWG stranded (26x30) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare. | |
| 2 Conductor 22 AWG stranded (7x30) ETP high-conductivity copper conductors, clear PVC insulation, parallel: (1) tinned, (1) bare. | |
| 2 Conductor 22 AWG stranded (7x30) ETP high-conductivity copper conductors, PVC insulation, cabled: (1) tinned, (1) bare. | |
| 20 AWG stranded (26x34) high-conductivity TC conductor, EPDM rubber insulation, conductive textile (100%) plus TC spiral shields (75% coverage), paper tape, CPE jacket. | |
| 20 AWG stranded (27x34) high-conductivity TC conductor, EPDM rubber insulation, conductive textile (100%) plus TC spiral shields (95% coverage), paper tape, CPE jacket. | |
| 22 AWG, Bare Copper Covered Steel, Polyethylene Insulation, 34 AWG Copper Braiding, FRNC Sheath, Steel Wire Armor, FRNC Jacket | |
| 24 AWG stranded (105x44) high-conductivity bare copper conductors, PVC insulation, double bare copper spiral shield (95% coverage), PVC jacket. | |
| 24 AWG stranded (45x40) BC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (65% coverage), cotton spiral, EPDM jacket. | |
| 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 3 twisted pairs each individually Beldfoil® shielded (100% coverage), 24 AWG stranded tinned copper drain wire each pair, LSZH jacket. | |
| 25 AWG stranded (7x33) composite copper conductor, PVC insulation, (3) strands TC, (4) strands TCCS, TC spiral shield (90% coverage), PVC jacket. | |
| 4K UHD Media Patch Cord, Shielded 4 Pair, 23 AWG Solid, CMR, T568A/B-T568A/B (cable 2183R) | |
| Adapter cable to connect the BXS with a computer via USB-interface for direct configuration of the device, M12 male connector, 5-pin, A-coded to USB connector 2.0 Type-A | |
| Adapter Cable to convert from RJ45 8 pin to RJ11 6 pin. It can be applied with RJ45 to USB Terminal Cable: RJ11 – RJ45 (942 261-001) via 1:1 coupler... | |
| Audio Cable, 1 Pair 22 AWG stranded (7x30) tinned copper pair, polypropylene insulation, Beldfoil® shield, drain, Riser, PVC jacket. | |
| Audio Snake Cable, 4 Pair 22 AWG tinned copper pairs, FEP insulation, drain, individually shielded with Beldfoil® bonded to numbered PVC jackets so both strip simulteaneously, Plenum Flamarrest® jackets, Banana... | |
| Audio Snake Cable, 6 Pair 22 AWG tinned copper pairs, FEP insulation, drain, individually shielded with Beldfoil® bonded to numbered PVC jackets so both strip simulteaneously, Plenum Flamarrest® jackets, Banana... | |
| BIX Patch Cords | |
| Category 6 Premise Horizontal Cable (250MHz), 2 - 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 3 - 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 4 - 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR, Aluminum Interlocked Armor | |
| Category 6 Premise Horizontal Cable (250MHz), 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, Aluminum Interlocked Armor | |
| Coach Roof Antenna with MIMO LTE + UN ECE R118. Omnidirectional combo antenna for signal enhancement in 4G, 3G, 2G networks. | |
| Ethernet/IP CAT5e 1000 Mbps Double-Ended Cordset, male straight transparent RJ45 to male straight transparent RJ45, shielded, LSZH cable, 8 wires | |
| Ethernet/IP CAT5e 1000 Mbps Double-Ended Cordset, male straight transparent RJ45 to male straight transparent RJ45, shielded, PU cable, 8 wires | |
| Ethernet/IP CAT5e 1000 Mbps Double-Ended Cordset, male straight transparent RJ45 to male straight transparent RJ45, shielded, PVC cable, 8 wires | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, LSZH cable, 8 wires. | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, PU cable, 8 wires | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, PVC cable, 8 wires. | |
| Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cordset, Male straight transparent RJ45 to male straight transparent RJ45, shielded, TPE cable, 8 wires | |
| FACEPLATES AND PANELS - GIGABIX CABLE MANAGEMENT RING SPACER | |
| Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight X-coded black M12 Railway to male straight D-coded black M12 Railway, shielded, 50 V AC / 60 V DC, 0.5 A; X-FRNC... | |
| Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, 20 Conductor, 26 AWG (7x34) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, 34 Conductor, 26 AWG (7x34) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 14 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 20 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 25 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 34 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 40 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 9 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 10 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 14 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 26 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| FX Hallway Splicer Box Kit with SC/APC for 4mm OptiTuff cable | |
| Gigabit Ethernet Cat7 Data Double-Ended Cordset: Male straight X-coded black M12 Railway to male straight X-coded black M12 Railway, shielded, 50 V AC / 60 V DC, 0.5 A; X-FRNC/LSNH... | |
| Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Railway, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; X-FRNC/LSNH blue cable, 8-wires, 4x2x0.25 mm²,... | |
| GIGABIX WIRE GUARD, BLACK | |
| Line Level Audio Cable, 1 Pair 22 AWG (7 x 30) Tinned Copper, FEP insulation, Overall Beldfoil® Shield, Flamarrest® Jacket, CMP | |
| Line Level Audio Cable, 1 Pair 22 AWG (7 x 30) Tinned Copper, PP Insulation, Overall Beldfoil® Shield, LSZH Jacket, CMG-LS, Shipboard ABS Type Approved | |
| Line Level Audio Cable, 2 Parallel Pair 22 AWG (7 x 30) Tinned Copper, FEP insulation, Overall Beldfoil® Shield, Flamarrest® Jacket, CMP | |
| Line Level Audio Cable, 2 Parallel Pair 22 AWG (7 x 30) Tinned Copper, PP Insulation, Overall Beldfoil® Shield, PVC Jacket, CMR | |
| MICROPHONE CABLE 24AWG/0.22mm² 0.22mm² PVC | |
| Microphone Cable, 2 Conductor 24 AWG (19 x 36) Tined Copper (High conductivity), PE Insulation, Noise reducing tape, Overall Beldfoil® Shield, PVC Jacket | |
| Miniaturized Flat Gray Ribbon Cable .025" Pitch, 9L300XX Series, 50 Conductor, 30 AWG (7x38) Tinned Copper, PVC Insulation | |
| Railway Antenna with 4x4 MIMO 5G + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 5G, 4G, 3G, 2G and GSM-R antenna. | |
| Railway Antenna with 4x4 MIMO 5G + GNSS + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 5G, 4G, 3G, 2G, GSM-R networks and active GPS antenna. | |
| Railway Antenna with 4x4 MIMO LTE + GNSS + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G, GSM-R networks and active GPS antenna. | |
| Railway Antenna with MIMO LTE + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G antenna. | |
| Railway Antenna with MIMO LTE + GNSS + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G, GSM-R networks and active GPS antenna. | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 10 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 14 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 16 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 25 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 34 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate34 | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 40 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Rainbow Ribbon Cable .050" Pitch, 9R280XX Series, 50 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Roof Antenna with LTE. Omnidirectional combo antenna with linear polarization for signal enhancement in 4G, 3G, 2G networks. | |
| Roof Antenna with MIMO LTE + GNSS. Omnidirectional combo antenna with linear polarization for signal enhancement in 4G, 3G, 2G networks and with and right-hand circular polarization for the active... | |
| Roof Antenna with MIMO LTE. Omnidirectional combo antenna with linear polarization for signal enhancement in 4G, 3G, 2G networks. | |
| Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 10 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil® Tape, Black PVC Jacket | |
| Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil® Tape, Black PVC Jacket | |
| Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 9 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil® Tape, Black PVC Jacket | |
| Speaker Cable, 18 AWG stranded (16x30) ETP high-conductivity copper conductors, PVC insulation, parallel: (1) tinned, (1) bare. | |
| Speaker Cable, 2 Conductor 0.5mm² (28 x 0.15mm) Oxygen-Free Bare Copper (High Conductivity), PVC insulation, parallel, CPR Euroclass Eca. | |
| Speaker Cable, 2 Conductor 1.5mm² (30 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 2 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 2 Conductor 4.0mm² (56 x 0.30mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 4 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| Speaker Cable, 8 Conductor 2.5mm² (50 x 0.25mm) Oxygen-Free Bare Copper (High Conductivity), PVC Insulation, PVC Jacket, Flexible, CPR Euroclass Eca. | |
| The Antenna-Roof-LG is a combined antenna for LTE, UMTS, GSM and GPS. The omnidirectional antenna is suited for applications as vehicle tracking, weather stations, wind parks and much more. With... | |
| Vertical Cable management for AP900002 Cabinet |
| << Prev | Next >> |