Lumberg Automation - A Belden Brand Circular Cable Assemblies 934850078

Description
CBL 5POS PLUG RA TO WIRE 49.2'
Request a Quote Datasheet
Description
CBL 5POS PLUG RA TO WIRE 49.2'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-934850078-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-934850078-ND
Circular Cable Assemblies 135-934850078-ND
CBL 5POS PLUG RA TO WIRE 49.2'

CBL 5POS PLUG RA TO WIRE 49.2'

Buy Now Datasheet
Rkwt 5L-949/15 M Lumberg Automation - 17AJ0088 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt 5L-949/15 M Lumberg Automation
17AJ0088
Rkwt 5L-949/15 M Lumberg Automation 17AJ0088
RKWT 5L-949/15 M

RKWT 5L-949/15 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-934850078-ND 17AJ0088
Product Name Circular Cable Assemblies Rkwt 5L-949/15 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details